EN
  • EN
  • DE

W541E260FG

Part No W541E260FG
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030859-W541E260FG
Categories OEM Parts(T-Z)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W541E260FG CAD Model

Description

The W541E260FG is a microcontroller manufactured by Nuvoton Technology Corporation of America. This microcontroller is part of the NuMicro Family and is based on the ARM Cortex-M4 core. It's designed for a broad range of applications requiring high performance and low power consumption, such as industrial control, IoT devices, and consumer electronics.

Applications:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Motor Control Applications
  • Home Automation Systems
  • Security Systems
  • Healthcare Devices

Features:

  • ARM Cortex-M4 Core
  • Operating Frequency: Up to 72 MHz
  • Flash Memory: Up to 256 KB
  • SRAM: Up to 32 KB
  • Operating Voltage: 2.5V to 5.5V
  • Low Power Consumption
  • Multiple Serial Interfaces (UART, SPI, I2C)
  • ADC (Analog-to-Digital Converter)
  • PWM (Pulse Width Modulation)
  • Timers

Benefits:

  • High Performance: ARM Cortex-M4 core provides excellent processing power for demanding applications.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Rich Peripheral Set: Integrated peripherals reduce the need for external components, simplifying system design.
  • Flexible Memory Options: Flash memory and SRAM provide ample storage for program code and data.
  • Wide Operating Voltage Range: Suitable for a variety of power supply configurations.
  • Easy to Develop: Supported by a comprehensive development ecosystem, including IDEs, compilers, and debuggers.

Additional Details:

The W541E260FG is programmed using standard ARM development tools. The on-chip peripherals enable the microcontroller to interface with various sensors, actuators, and communication devices. Detailed specifications, including pin assignments, electrical characteristics, and timing diagrams, can be found in the manufacturer's datasheet. Careful consideration should be given to power management techniques to minimize power consumption. Proper layout and decoupling are crucial for achieving optimal performance and stability.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess