EN
  • EN
  • DE

W83323G-T

Part No W83323G-T
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1705+
Reference case SOP8
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 712875-W83323G-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W83323G-T CAD Model

Description

The W83323G-T is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. It integrates several common I/O functions into a single chip, including serial ports, parallel ports, floppy disk controller, keyboard and mouse controller, and hardware monitoring. It is commonly used in embedded systems, industrial PCs, and motherboards.

Applications

  • Embedded systems
  • Industrial PCs
  • Motherboards
  • Legacy I/O device support
  • Super I/O functions integration

Features

  • Two serial ports (UARTs)
  • One parallel port (SPP/EPP/ECP)
  • Floppy disk controller (FDC)
  • Keyboard and mouse controller (KBC)
  • Hardware monitoring (temperature, voltage, fan speed)
  • Infrared (IrDA) support
  • Game port

Benefits

  • Integrates multiple I/O functions into a single chip, reducing component count and board space.
  • Provides legacy I/O support for older devices.
  • Enables hardware monitoring for system health management.
  • Simplifies system design and reduces cost.

Additional Details

The W83323G-T supports standard serial and parallel port protocols, allowing for communication with a wide range of peripheral devices. The floppy disk controller supports both 3.5-inch and 5.25-inch floppy drives. The keyboard and mouse controller supports both PS/2 and serial interfaces. The hardware monitoring features allow for monitoring of system temperature, voltage levels, and fan speeds, enabling proactive system management. The infrared (IrDA) support enables wireless communication with compatible devices. The game port provides connectivity for gaming peripherals. The W83323G-T is designed to be compatible with various operating systems and platforms. Its integration of multiple I/O functions makes it a versatile and cost-effective solution for embedded and PC applications.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Xilinx Inc.
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Micrel
Lowest to $9.8522

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess