The W83627THF-AS is a highly integrated Super I/O chip manufactured by Nuvoton Technology Corporation of America. This chip is designed to provide essential input/output functions for desktop and embedded systems, contributing to system management, hardware monitoring, and legacy peripheral support.
Applications
- Desktop PCs
- Embedded Systems
- Industrial PCs
- Motherboards
- Legacy System Integration
Features
- Super I/O Functionality: Integrates common I/O interfaces, including serial ports, parallel ports, and floppy disk controller, reducing the number of discrete components required on the motherboard.
- Hardware Monitoring: Provides real-time monitoring of system voltages, fan speeds, and temperatures, allowing for proactive system management and failure prevention.
- Fan Control: Offers flexible fan control options, enabling optimized cooling performance and reduced noise levels.
- Legacy Peripheral Support: Includes support for legacy peripherals like floppy drives and serial/parallel ports, ensuring compatibility with older hardware and software.
- Serial Ports: Features multiple serial ports (UARTs) for communication with serial devices such as modems, printers, and other peripherals.
- Parallel Port: Supports a standard parallel port for connecting printers and other parallel devices.
- Floppy Disk Controller: Includes a floppy disk controller for reading and writing data to floppy disks.
- Keyboard and Mouse Interface: Integrates keyboard and mouse interface.
- Power Management: Supports various power management features, enabling efficient power consumption and reduced energy costs.
Benefits
- Reduced System Cost: By integrating multiple I/O functions into a single chip, the W83627THF-AS helps reduce the overall system cost.
- Improved System Reliability: Hardware monitoring capabilities enable proactive system management and failure prevention, improving system reliability.
- Optimized Cooling Performance: Flexible fan control options allow for optimized cooling performance and reduced noise levels.
- Legacy Compatibility: Support for legacy peripherals ensures compatibility with older hardware and software.
- Simplified System Design: Integration of multiple I/O functions simplifies system design and reduces the number of components required on the motherboard.
Additional Details
The W83627THF-AS typically communicates with the system’s chipset via the LPC (Low Pin Count) bus. It requires appropriate driver support to function correctly within the operating system. The chip's configuration is often handled through the system BIOS. Detailed technical specifications, including voltage requirements, operating temperatures, and pinout diagrams, are available in the official datasheet provided by Nuvoton.