Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475827-GN20-E3-A1
Manufacturer NVIDIA
Ultra Librarian 3D Model Ultra Librarian GN20-E3-A1 CAD Model

Description

The Nvidia GN20-E3-A1 GPU chip is an integral part of the GeForce RTX 3060 series, blending high performance with affordability in the realm of next-generation gaming and graphic computing. Built on Nvidia's revolutionary Ampere architecture, the RTX 3060 is designed to cater to the needs of gamers and creative professionals alike, offering impressive computational power and support for advanced graphics technologies including real-time ray tracing and AI-driven graphics enhancements. The GN20-E3-A1 chip enables users to experience stunning visual fidelity and fluid gameplay at high resolutions and frame rates, making it an ideal choice for those seeking to elevate their PC gaming or creative work without venturing into the territory of more expensive, high-end GPU options. With features such as Nvidia's DLSS technology, which intelligently increases performance while maintaining high-quality visuals, and support for the latest gaming and content creation applications, the GeForce RTX 3060 is a powerhouse GPU that offers both versatility and value.

You May Also Be Interested in

Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
ECAD model for SUPERMICRO VCNRTXA6000 - NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
ECAD model for SUPERMICRO CGAX-54524LI - RADEON HD 5450 NOISELESS EDITION
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for SUPERMICRO 692-2G503-0202-000 - NVidia Tesla P100 GPU 16GB SXM2 250W
Supermicro
Tesla V100 16GB GPU SXM2 NVLINK
Need more? Email Us
ECAD model for SUPERMICRO 699-2G503-0201-200 - Tesla V100 16GB GPU SXM2 NVLINK
Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
ECAD model for SUPERMICRO 900-21001-0020-000 - NVIDIA A100 80GB GPU PCI-E
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
ECAD model for SUPERMICRO 699-2G500-0200 - Tesla V100 16GB GPU
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4025-L730 - Nvidia A10 24GB PCIe GPU Accelerator
Need more? Email Us
ECAD model for FUJITSU S26361-F4025-L730 - Nvidia A10 24GB PCIe GPU Accelerator
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
ECAD model for SUPERMICRO RTX-2080 - GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Fujitsu Electronics America, Inc.
FUJITSU S26461-F4025-L400 - Nvidia Tesla T4 GPU
Need more? Email Us
ECAD model for FUJITSU S26461-F4025-L400 - Nvidia Tesla T4 GPU

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention