Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 950 V 3.5A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF5N95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STF5N95K5-ND, -497-14274-5, 497-14274-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897962-STF5N95K5
Ultra Librarian 3D Model Ultra Librarian STF5N95K5 CAD Model

Description

The STF5N95K5 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of the SuperMESH™ family, which is well-known for its perfect blend of high voltage capability, low on-resistance, and high switching speed.

With a 950 V breakdown voltage, the STF5N95K5 is designed for high-performance applications that require efficient power management and delivery. It boasts a low on-resistance of only 4.4 Ω (typical), which ensures minimal power loss during operation, providing a more energy-efficient solution for power conversion systems.

The device can handle continuous currents up to 4.3 A, making it suitable for a wide range of applications, including switch-mode power supplies (SMPS), LED lighting, high-efficiency converters, and power management tasks in consumer and industrial electronics.

Encased in a robust DPAK package, the STF5N95K5 offers a compact footprint while maintaining excellent thermal performance. This package is designed to handle high thermal and electrical loads, making it ideal for space-constrained applications where reliability is of utmost importance.

Moreover, the STF5N95K5 features 100% avalanche tested ruggedness which adds an extra layer of reliability, ensuring the device can withstand harsh operating conditions. This attribute makes it a preferred choice for applications that are subject to high energy pulses.

STMicroelectronics has also put a strong emphasis on environmental sustainability by designing the STF5N95K5 to be compliant with the European Union’s RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Overall, the STF5N95K5 represents a blend of performance, efficiency, and reliability, suitable for designers and engineers looking to create advanced power management systems with a long operational lifespan and minimal energy wastage.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Others
Need more? Email Us
ECAD model for SW2N60
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5569 $70.0605
105+ $1.2775 $134.1375
160+ $1.2376 $198.0160
220+ $1.1976 $263.4720
280+ $1.1577 $324.1560
375+ $1.0380 $389.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,410 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention