Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.003V/µs
Gain Bandwidth Product 9 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 4.5 mV
Current - Supply 450nA (x4 Channels)
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 1.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP6444
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6444ESL
Standard Package 57
Win Source Part Number 1321662-MCP6444-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6444-E/SL CAD Model

Description

MCP6444-E/SL Operational Amplifier

The MCP6444-E/SL is a high-precision quad operational amplifier (op-amp) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model offers a range of features that make it suitable for a variety of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • Low Power Consumption: With a quiescent current of just 45 µA/amplifier, the MCP6444-E/SL is designed for energy-efficient operations, making it ideal for battery-powered devices and power-sensitive applications.
  • Wide Supply Voltage Range: The device operates with a single supply voltage ranging from 2.4V to 5.5V, or dual supplies of ±1.2V to ±2.75V, providing versatility in various circuit designs.
  • Extended Temperature Range: The operational temperature range of the MCP6444-E/SL spans from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Rail-to-Rail Input/Output: This feature allows the op-amp to operate with input signals that range from the power supply rail to the ground rail and provides output signals that swing from rail to rail, maximizing the dynamic range in low-voltage applications.
  • Gain Bandwidth Product: With a GBWP of 9 kHz, this operational amplifier is well-suited for low-frequency applications where power efficiency is more critical than speed.

Applications:

The MCP6444-E/SL is a versatile component that can be used in a wide array of electronic circuits. Its applications include:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interface
  • Power Supply Control
  • Medical Devices
  • Consumer Electronics

With its robust design and low power consumption, the MCP6444-E/SL from Microchip Technology is a reliable choice for designers looking to optimize their circuit designs for efficiency and performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Lowest to $4.1350
ECAD model for ADA4091-4ACPZ-R7
Texas Instruments
Single / LMV982 Dual 1.8V, RRIO Operational Amplifiers with Shutdown | IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $2.8104
ECAD model for LMV982MMX
Texas Instruments
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $3.7346
ECAD model for LM7171AIM/NOPB
Analog Devices Inc.
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Lowest to $7.6607
ECAD model for AD822AR-REEL
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $13.1664
ECAD model for ADA4096-2WARMZ-R7
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $118.3207
ECAD model for LT1167CS8
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Texas Instruments
LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for LMC6484AIN
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5158 $52.7370
35+ $2.8848 $100.9680
54+ $2.7946 $150.9084
74+ $2.7045 $200.1330
96+ $2.6143 $250.9728
128+ $2.3439 $300.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 169 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention