EN
  • EN
  • DE

1N4448,113

Part No 1N4448,113
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 100V 0.2A 4ns 2-Pin ALF T/R / DIODE GEN PURP 100V 200MA ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 25nA @ 20V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Through Hole
Case / Package ALF2
Operating Temperature - Junction 200°C (Max)
Win Source Part Number 1002112-1N4448,113
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N4448
Introduction Date April 05, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1N4448,113 CAD Model

Description

The 1N4448,113 is a high-speed switching diode engineered by NXP Semiconductors, a renowned leader in the electronic components industry. This small signal diode is designed to offer fast switching capabilities with a low forward voltage drop, making it an ideal choice for high-frequency rectification and signal processing applications.

Key Features:

  • Fast Switching Speed: The 1N4448,113 boasts an exceptionally fast reverse recovery time, typically around 4ns, ensuring efficient performance in high-speed switching applications.
  • Low Forward Voltage Drop: With a forward voltage drop typically below 1V, this diode ensures energy efficiency, which is crucial for minimizing heat generation and power loss in electronic circuits.
  • High Reliability: NXP's commitment to quality means this diode is built to offer stable performance over its lifetime, contributing to the reliability of the overall electronic system.
  • Versatile Operating Conditions: It can operate effectively within a wide range of temperatures, typically from -65°C to 175°C, making it suitable for various challenging environments.
  • Compact Package: The 1N4448,113 is available in a DO-35 package, which is known for its small size and suitability for high-density mounting on PCBs.

Applications:

The 1N4448,113 is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • General-purpose rectification
  • Signal demodulation
  • Protection circuits
  • Logic systems

As part of NXP's diode portfolio, the 1N4448,113 is manufactured with the highest standards, ensuring that it not only meets but exceeds industry requirements for performance and reliability. Whether you're designing consumer electronics, communication devices, or industrial systems, the 1N4448,113 from NXP Semiconductors is a reliable and efficient choice for your high-speed switching needs.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess