EN
  • EN
  • DE

1N60L

Part No 1N60L
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TO-252 N-CHANNEL POWER MOSFET / N-Channel 600 V 1A (Tj) Surface Mount TO-252 (DPAK)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Mfr NXP
Series UMW
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 1A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 11Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.8 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 150 pF @ 25 V
FET Feature -
Power Dissipation (Max) -
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 2,500 pcs
Win Source Part Number 1380628-1N60L
Ultra Librarian 3D Model Ultra Librarian 1N60L CAD Model

Description

The 1N60L is a cutting-edge, high-performance diode designed and manufactured by NXP Semiconductors. Renowned for their commitment to quality and innovation, NXP's 1N60L diode offers exceptional efficiency and reliability for a wide range of electronic applications.

Key Features

  • High Reverse Voltage: With a robust maximum reverse voltage, this diode is suitable for high-voltage applications, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The 1N60L features a low forward voltage drop, which enhances its efficiency and reduces power loss, making it ideal for power-sensitive circuits.
  • Fast Switching Speed: Designed for high-speed switching, the diode is perfect for high-frequency applications, contributing to better performance of the overall system.
  • High Current Capability: This diode can handle a significant amount of current, which makes it versatile for use in both low and high power devices.
  • Robust Thermal Performance: The 1N60L is built to withstand high temperatures, ensuring stable operation under thermal stress and enhancing the product's durability.

Applications

The NXP 1N60L is a versatile component that can be used in a variety of electronic circuits and applications. Some of its common uses include:

  • Power supply management
  • High-frequency inverters
  • DC-DC converters
  • Automotive applications
  • Protection circuits
  • Switching power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The 1N60L diode is built using state-of-the-art manufacturing processes, ensuring that each component meets stringent quality standards. With its robust construction and proven performance, the 1N60L is a reliable choice for engineers and designers looking to incorporate a high-performance diode into their electronic designs.

For more detailed specifications and application notes, customers are encouraged to refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0828 $50.0940
1,475+ $0.0680 $100.3000
2,280+ $0.0658 $150.0240
3,140+ $0.0637 $200.0180
4,060+ $0.0616 $250.0960
5,435+ $0.0552 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess