EN
  • EN
  • DE

1PS74SB23,115

Part No 1PS74SB23,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description NOW NEXPERIA 1PS74SB23 - RECTIFI  /  Diode Schottky 25 V 1A (DC) Surface Mount 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr NXP USA Inc.
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25 V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 450 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 25 V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Operating Temperature - Junction 125°C (Max)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-1PS74SB23,115,NEXNXP1PS74SB23,115
Standard Package 1
Win Source Part Number 999931-1PS74SB23,115
Ultra Librarian 3D Model Ultra Librarian 1PS74SB23,115 CAD Model

Description

Product Overview: 1PS74SB23,115 Diode - NXP Semiconductors

The 1PS74SB23,115 is a high-speed switching diode engineered by NXP Semiconductors, designed to deliver superior performance in a variety of electronic applications. This diode is a prime choice for high-speed switching operations due to its fast switching speed and low capacitance. It is commonly used in applications such as high-speed switching, detection, and rectification in consumer electronics, communication devices, and computing equipment.

Key Features

  • Low Forward Voltage: The 1PS74SB23,115 boasts a low forward voltage, which enhances its efficiency by reducing power loss during operation, making it suitable for low-voltage applications.
  • High-Speed Switching: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high efficiency in circuits.
  • Low Capacitance: The device features low junction capacitance, which is critical for maintaining signal integrity in fast switching applications and minimizing noise.
  • Surface-Mount Package: Encased in a small SOD-323 package, the 1PS74SB23,115 is designed for surface-mount technology (SMT), allowing for compact PCB design and automated assembly processes.

Electrical Characteristics

  • Reverse Voltage: The maximum reverse voltage is 15V, which provides a good margin for various electronic designs.
  • Forward Current: It can handle a continuous forward current of up to 200mA, suitable for a range of light to medium power requirements.
  • Reverse Recovery Time: The diode's reverse recovery time is exceptionally fast, which is crucial for applications requiring quick transitions from conducting to non-conducting states.

Applications

The 1PS74SB23,115 is versatile and can be used in a multitude of applications, including:

  • High-speed data lines
  • Switching power supplies
  • Signal demodulation
  • Protection circuits
  • Portable and battery-powered devices

Overall, the 1PS74SB23,115 from NXP Semiconductors is a reliable and efficient component for designers looking to improve the performance of their high-speed electronic circuits. Its combination of speed, efficiency, and compact form factor makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0503 $50.0485
2,425+ $0.0413 $100.1525
3,750+ $0.0400 $150.0000
5,170+ $0.0387 $200.0790
6,685+ $0.0374 $250.0190
8,930+ $0.0336 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess