EN
  • EN
  • DE

2070-2150-02P

Part No 2070-2150-02P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 151098-2070-2150-02P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2070-2150-02P CAD Model

Description

The NXP 2070-2150-02P is a cutting-edge semiconductor product designed to meet the rigorous demands of modern electronic applications. This high-performance component is part of NXP's renowned product line, well-known for its reliability, efficiency, and innovative technology.

Key Features

  • Advanced Technology: Built on NXP's proprietary technology, the 2070-2150-02P ensures exceptional performance and durability for a wide range of applications.
  • High-Speed Operation: This product is designed for rapid signal processing, making it ideal for high-speed communication and computing tasks.
  • Energy Efficiency: With a focus on power conservation, the 2070-2150-02P operates with minimal energy consumption, reducing overall power costs and supporting eco-friendly designs.
  • Compact Design: The small form factor of the 2070-2150-02P allows for integration into space-constrained environments without sacrificing performance.
  • Robustness: NXP's commitment to quality means this product is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The NXP 2070-2150-02P is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • High-speed networking equipment
  • Advanced computing systems
  • Industrial automation and control
  • Automotive electronics
  • Aerospace and defense systems

Technical Specifications

The NXP 2070-2150-02P boasts an impressive set of technical specifications that ensure top-notch performance:

  • Manufacturer: NXP Semiconductors
  • Part Number: 2070-2150-02P
  • Category: Semiconductor Products
  • Application: Signal processing, communication, computing, etc.
  • Package: Industry-standard packaging for easy integration

Quality and Support

NXP is known for its commitment to quality and customer satisfaction. The 2070-2150-02P is backed by comprehensive technical support and documentation, ensuring that designers and engineers can leverage the full potential of this product in their applications.

For further information on purchasing, technical details, or support for the NXP 2070-2150-02P, please visit the official NXP Semiconductors website or contact an authorized distributor.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Coilcraft
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess