EN
  • EN
  • DE

BS616LV8016FI-55

Part No BS616LV8016FI-55
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 512K X 16 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154543-BS616LV8016FI-55
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS616LV8016FI-55 CAD Model

Description

The BS616LV8016FI-55 is a high-speed, low-power 8Mbit (512K x 16) CMOS SRAM (Static Random-Access Memory) manufactured by Brilliance Semiconductor. This memory chip offers fast access times and low power consumption, making it suitable for various applications where speed and power efficiency are critical. It is categorized as END-OF-LIFE.

Applications

  • Cache memory: Used in processors and microcontrollers as high-speed cache memory to reduce access times.
  • Networking equipment: Employed in routers, switches, and other networking devices for fast data buffering and processing.
  • Embedded systems: Integrated into embedded systems for data storage and retrieval.
  • Industrial control systems: Utilized in industrial automation equipment for fast data access and control.
  • Medical devices: Employed in medical imaging and diagnostic equipment.

Features

  • High-speed access time: 55ns access time ensures quick data retrieval and storage.
  • Low power consumption: Minimizes power usage, suitable for battery-powered applications.
  • 512K x 16 organization: Provides an 8Mbit storage capacity.
  • CMOS technology: Offers low static power consumption.
  • Operating voltage: Typically operates at 3.3V or 5V.

Benefits

  • Improved system performance: Fast access times enhance the overall performance of the system.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Reliable data storage: Provides reliable data storage and retrieval.

Additional Details

The BS616LV8016FI-55 features various operating modes, including standby and sleep modes, to further reduce power consumption. It is essential to consider the end-of-life status of this memory chip when designing new systems. Refer to the Brilliance Semiconductor datasheet for detailed electrical and timing specifications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess