The 2PA1774SM,215 is a high-quality PNP general-purpose transistor manufactured by NXP Semiconductors, a trusted name in the electronics industry. Designed for a wide range of applications, this transistor is a staple component in the toolkit of professionals and hobbyists alike. Its compact SOT883 surface-mount package makes it suitable for use in space-constrained applications, while its robust design ensures reliable performance in various circuits.
Key Features
- Transistor Type: PNP - This allows for the control of current flow in a circuit by sourcing current, making it ideal for use in switching and amplification applications.
- Package: SOT883 - Also known as the "DFN1006-3" package, it is extremely compact, measuring just 1.0 x 0.6 x 0.37 mm, which is beneficial for high-density PCB designs.
- Collector-Emitter Voltage (VCEO): 50V - The transistor can handle moderate voltage levels, suitable for a variety of electronic designs.
- Collector Current (IC): 100 mA - This current rating allows the transistor to drive small loads directly and makes it suitable for signal processing.
- Power Dissipation (Pd): 250 mW - Indicating the amount of power it can dissipate without exceeding its maximum operating temperature, this ensures stable operation under typical conditions.
- DC Current Gain (hFE): High - This feature ensures efficient current amplification, making the transistor an excellent choice for amplifying weak signals.
- RoHS Compliant: Yes - The product meets the environmental standards set by the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.
Applications
The 2PA1774SM,215 is versatile and can be employed in various electronic circuits. It is commonly used in:
- Switching applications
- Signal amplification
- Linear amplification stages
- Audio amplifiers
- Low-power voltage regulators
- Driver stages in hi-fi equipment and telecommunication systems
With its excellent performance characteristics and compact form factor, the 2PA1774SM,215 from NXP Semiconductors is an excellent choice for designers looking to create efficient and reliable electronic products.