The 2PB710AR is a high-performance bipolar junction transistor (BJT) from NXP Semiconductors, a leader in the semiconductor industry. This PNP transistor is designed for general-purpose switching and amplification applications, offering a harmonious blend of efficiency and reliability for a wide array of electronic circuits.
Key Features
- Low Voltage Operation: The 2PB710AR operates at low voltages, making it suitable for battery-powered applications and portable devices.
- High Current Capacity: It can handle a continuous collector current up to 100 mA, allowing it to drive moderate loads in a circuit.
- Low Saturation Voltage: This feature minimizes power loss and heat dissipation, enhancing the overall efficiency of the device.
- Fast Switching Speeds: The transistor is capable of rapid state changes, which is critical for high-speed signal processing and switching tasks.
- Complementary NPN Type Available: For design flexibility, a complementary NPN transistor (2PB709AR) is available for push-pull configurations.
Applications
The versatile nature of the 2PB710AR transistor allows it to be used in a broad spectrum of applications, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Power management modules
- Switching circuits
- Driver stages in hi-fi systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
50 V
Collector-Base Voltage (Vcbo)
50 V
Emitter-Base Voltage (Vebo)
5 V
Collector Current - Continuous (Ic)
100 mA
Power Dissipation (Pd)
250 mW
The 2PB710AR from NXP is a testament to the company's commitment to delivering high-quality, durable, and versatile components that meet the evolving needs of the electronics industry.