The 2PC1815 is a high-quality NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed for general-purpose switching and amplification applications. This versatile transistor is well-suited for a wide range of electronic circuits, offering a good balance of performance, reliability, and cost-effectiveness.
Key Features
- Transistor Type: The 2PC1815 is an NPN transistor, which means it is optimized for high-speed switching and is commonly used in signal processing and driving low-power loads.
- High Current Gain: With a high current gain (hFE) bandwidth product, this transistor is capable of amplifying weak signals without significant loss of fidelity.
- Low Voltage Operation: It operates at low voltages, making it suitable for battery-powered devices and portable electronics.
- Package: Available in a TO-92 package, the 2PC1815 is easy to handle and integrate into a variety of electronic assemblies.
Applications
The 2PC1815 NPN transistor is ideal for a multitude of applications, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Switching circuits
- Driver stages in hi-fi systems and television sets
- Linear amplification and switching applications
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
50V
Collector-Base Voltage (VCBO)
60V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
150mA
Power Dissipation (Ptot)
500mW
DC Current Gain (hFE)
100 to 600
Transition Frequency (fT)
250MHz
For detailed information and full specifications, refer to the official NXP datasheets and product documentation. The 2PC1815 is a testament to NXP's commitment to providing high-quality semiconductor products for a wide range of electronic applications.