EN
  • EN
  • DE

5532A/BPA

Part No 5532A/BPA
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Internally Compensated dual low noise Operational amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1129292-5532A/BPA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5532A/BPA CAD Model

Description

The NXP 5532A/BPA is a high-performance, dual low-noise operational amplifier that has been designed to deliver superior sound quality and powerful output with minimal distortion and noise. This product is a perfect solution for audio pre-amplification and can be used in a wide range of applications including professional audio equipment, high-fidelity music systems, mixing consoles, and other audio processing devices.

Key Features

  • High Slew Rate: The 5532A/BPA offers a fast slew rate, ensuring that the signal transients are handled efficiently, making it ideal for high-speed signal processing applications.
  • Low Noise Performance: Designed with low noise in mind, it provides an excellent signal-to-noise ratio, which is critical for audio fidelity and clarity.
  • Wide Gain Bandwidth: The operational amplifier features a wide gain bandwidth product, which allows it to maintain its performance over a broad range of frequencies.
  • Dual Amplifier Design: The dual op-amp configuration enables the device to be used in stereo applications or in two separate signal chains, providing flexibility in circuit design.
  • Robust Supply Voltage Range: It operates over a wide range of supply voltages, accommodating various power requirements and ensuring compatibility with a multitude of audio systems.

Applications

The NXP 5532A/BPA is versatile and can be employed in numerous audio-related applications, such as:

  • High-end audio preamplifiers
  • Professional mixing and recording equipment
  • Active filters and crossover networks
  • Audio signal conditioning
  • Studio equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 5532A/BPA is no exception. It is manufactured to the highest standards to ensure reliability and durability, even in the most demanding audio applications. With its exceptional performance and robust design, the NXP 5532A/BPA operational amplifier is an excellent choice for audio enthusiasts and professionals looking to enhance their sound systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
Mini-Circuits
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess