EN
  • EN
  • DE
  • IT
Part No 7403
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-Bit x 64-word FIFO register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1129766-7403
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7403 CAD Model

Description

The NXP Product 7403 is a versatile, high-performance integrated circuit that is part of NXP Semiconductors' extensive range of logic devices. This particular chip is designed to meet the demanding needs of modern electronic applications, providing reliable and efficient operation.

Key Features

  • Logic Type: The 7403 chip is a quadruple 2-input NAND gate with open-collector outputs, which allows multiple gates to be connected for a wired-AND function.
  • Operating Voltage: It operates within a wide voltage range, typically from 4.75V to 5.25V, making it suitable for TTL (Transistor-Transistor Logic) level applications.
  • High-Speed Performance: The device is designed for high-speed performance, ensuring swift signal processing and response times that are critical in today's fast-paced electronic environments.
  • Compatibility: Product 7403 is compatible with a variety of digital systems, and its standard logic level inputs make it easy to interface with other TTL logic families.

Applications

The 7403 NAND gate is a fundamental component used in a wide range of electronic circuits and systems. Its applications are diverse, including:

  • Logic function generation
  • Signal gating
  • Wired-AND functions in digital circuits
  • Pulse shaping and timing circuits
  • Interface circuits
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 7403 product is no exception. It is manufactured using robust silicon-gate technology and is subjected to rigorous testing standards to ensure its performance under various conditions.

Package Options

The NXP 7403 integrated circuit is available in several package types, including the traditional plastic DIP (Dual In-line Package) and the more modern SO (Small Outline) package, providing flexibility for different PCB (Printed Circuit Board) layouts and assembly processes.

Whether you're designing a complex digital system or simply need a reliable logic gate for a basic circuit, the NXP Product 7403 offers the performance and reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7279 $60.5511
21+ $5.5197 $115.9137
33+ $5.3477 $176.4741
45+ $5.1756 $232.9020
58+ $5.0023 $290.1334
78+ $4.4849 $349.8222
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess