EN
  • EN
  • DE

74ABT16374BB,557

Part No 74ABT16374BB,557
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 52QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 260MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 2mA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 52-QFP
Win Source Part Number 129584-74ABT16374BB,557
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16374BB,557 CAD Model

Description

Product Overview: 74ABT16374BB,557

The 74ABT16374BB,557 is a high-performance, bi-directional octal transceiver from NXP Semiconductors, designed to meet the requirements of high-speed data transfer and system expansion. This integrated circuit is part of the ABT range of products, known for their advanced performance in bus interface applications.

Key Features

  • Logic Family: The 74ABT16374BB,557 belongs to the ABT family, ensuring fast switching with low power consumption.
  • Octal D-Type Flip-Flop: It comprises eight edge-triggered D-type flip-flops, which are ideal for the temporary storage of data. This allows for synchronous data transfer between the bus and the output ports.
  • Bi-Directional Interface: The transceiver can transmit data in both directions, from bus to output ports and vice versa, providing flexibility in data flow management.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for connection to a bus without affecting the bus line.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, typically from 4.5V to 5.5V, which is compatible with many standard logic levels and power supplies.
  • High-Speed Operation: This IC is capable of operating at high speeds, which is essential for modern high-speed data buses and computing applications.
  • Low Power Dissipation: The 74ABT16374BB,557 is engineered to have low power dissipation, making it suitable for energy-sensitive applications.

Applications

The versatility of the 74ABT16374BB,557 makes it suitable for a wide range of applications, including:

  • Interface and bus drivers for computers and computer peripherals
  • Communication systems and signal buffering
  • Data storage and retrieval systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74ABT16374BB,557 is no exception. It is manufactured to high standards, ensuring reliability and performance in demanding applications. The product is available in a 48-pin SSOP package, providing a compact solution for space-constrained environments.

Summary

The 74ABT16374BB,557 from NXP is a robust, high-speed octal transceiver that provides reliable bi-directional data transfer, low power consumption, and high-impedance output states. Its advanced features make it an excellent choice for a variety of digital communication and processing tasks where performance and efficiency are paramount.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess