EN
  • EN
  • DE

74ABT16827ADL

Part No 74ABT16827ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit buffer/line driver, non-inverting 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130182-74ABT16827ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16827ADL CAD Model

Description

Product Overview: 74ABT16827ADL from NXP

The 74ABT16827ADL is a high-performance, non-inverting buffer manufactured by NXP Semiconductors, designed to meet the requirements of high-speed data transmission systems. This integrated circuit is part of the ABT range of products, known for their advanced BiCMOS technology that combines the high speed of bipolar with the low power of CMOS. The 74ABT16827ADL is specifically crafted to deliver exceptional signal integrity, making it an ideal choice for bus interface and signal buffering applications.

Key Features:

  • 20-Bit Bus Interface: The device provides a wide 20-bit interface, making it suitable for handling broad data paths and reducing the number of components needed for bus management.
  • High-Speed Operation: With its advanced technology, the 74ABT16827ADL ensures high-speed operation, which is critical for modern digital systems that require rapid data processing and minimal delay.
  • Low Power Dissipation: Despite its high-speed capabilities, this buffer maintains low power consumption, contributing to energy-efficient designs and reducing thermal challenges in densely packed electronic systems.
  • Live Insertion and Extraction: The device features built-in bus hold circuitry, which provides robust support for live insertion and extraction, minimizing glitches and disturbances on the bus during such operations.
  • Output Capability: The 74ABT16827ADL can drive 50 Ohm transmission lines, providing strong signal transmission that is less susceptible to noise and signal degradation over long distances or in challenging electrical environments.
  • Multiple Power and Ground Pins: To enhance the performance and stability of the device, it includes multiple Vcc and GND pins to support uniform power distribution and reduce ground bounce.

Applications:

The robust design and high-speed nature of the 74ABT16827ADL make it suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Servers and networking hardware
  • Industrial control systems
  • Backplane interfacing

With its combination of speed, power efficiency, and design flexibility, the 74ABT16827ADL from NXP is a reliable component that enhances the performance of advanced digital systems. Its industry-standard packaging ensures compatibility with a wide range of hardware configurations, making it a versatile choice for engineers and designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7660 $60.2560
38+ $3.0901 $117.4238
58+ $2.9935 $173.6230
80+ $2.8970 $231.7600
104+ $2.8004 $291.2416
139+ $2.5107 $348.9873
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess