EN
  • EN
  • DE

74ABT244APW

Part No 74ABT244APW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743956-74ABT244APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT244APW CAD Model

Description

Product Overview: 74ABT244APW

The 74ABT244APW is a high-performance, octal buffer/line driver with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of NXP's ABT range, which is renowned for its high-speed performance coupled with low power consumption. The device is particularly suitable for driving bus lines or buffer memory address registers, making it an ideal choice for a wide range of applications in computing, telecommunication, and industrial sectors.

The 74ABT244APW features eight non-inverting buffer/line drivers with 3-state outputs, which can be used independently. The 3-state control gate is a common feature that allows for the disconnection of the outputs from the bus line, providing a high-impedance state. This is particularly useful in creating bidirectional bus systems. The device operates at a voltage range of 4.5V to 5.5V, which is typical for 5V TTL logic, providing compatibility with a variety of logic families.

Manufactured in a TSSOP (Thin Shrink Small Outline Package), the 74ABT244APW is designed to offer reduced body size and thinner lead profile, which is advantageous for space-constrained applications. This package type also aids in improving thermal performance and reducing inductance, which enhances the overall performance of the device. The product is available in a 20-pin configuration, providing enough pins for the octal buffers and the necessary power, ground, and control connections.

The 74ABT244APW boasts features such as a high-impedance NXP bus-hold circuitry on all inputs, which eliminates the need for external pull-up or pull-down resistors and helps in stabilizing unused inputs. Its fast output enable and disable times ensure minimal propagation delay, which is critical for high-speed operations. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

In summary, the 74ABT244APW from NXP is a robust, high-speed octal buffer/line driver that offers excellent performance in a compact package. Its versatility, combined with its power efficiency and high-speed operation, makes it a valuable component for designers looking to optimize their digital systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1920 $61.9200
23+ $5.0808 $116.8584
36+ $4.9215 $177.1740
49+ $4.7632 $233.3968
63+ $4.6038 $290.0394
84+ $4.1280 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess