EN
  • EN
  • DE

74AHC04D

Part No 74AHC04D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130583-74AHC04D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC04D CAD Model

Description

Product Overview: 74AHC04D - NXP Semiconductors

The 74AHC04D from NXP Semiconductors is a high-speed Si-gate CMOS device that embodies a collection of six independent inverters. This integrated circuit is designed to operate over a wide range of supply voltages, from 2.0 to 5.5 volts, making it suitable for a variety of applications in the consumer electronics, computing, and telecommunications sectors.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Logic Case Style: SOIC
  • No. of Pins: 14
  • Propagation Delay: The device boasts a balanced propagation delay and transition times for high-speed operation.
  • High Noise Immunity: Includes a noise immunity characteristic of CMOS devices, ensuring stable operation in noisy environments.
  • Low Power Consumption: Characterized by low power dissipation, making it ideal for battery-operated devices.

Applications

The versatility of the 74AHC04D allows it to be used in a wide range of applications, including:

  • Wave shaping
  • Signal gating
  • Logic inversion
  • Oscillator circuits
  • High-speed image processing

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC04D is no exception, with its robust design ensuring long-term reliability. It is compliant with JEDEC standard no. 7A and is available in a SOIC-14 package which is suitable for use with automated placement machinery.

Environmental Compliance

The 74AHC04D is also environmentally friendly, adhering to the RoHS directive which limits the use of hazardous substances in electronic equipment. This commitment to environmental sustainability makes the 74AHC04D an ideal choice for eco-conscious manufacturers and designers.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1249 $58.0785
1,130+ $0.1025 $115.8250
1,745+ $0.0993 $173.2785
2,405+ $0.0961 $231.1205
3,110+ $0.0929 $288.9190
4,165+ $0.0833 $346.9445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess