EN
  • EN
  • DE

74AHC08D

Part No 74AHC08D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130587-74AHC08D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC08D CAD Model

Description

The 74AHC08D is a high-speed Si-gate CMOS device that is a part of the 74AHC series from NXP Semiconductors. This integrated circuit is designed to deliver the functionality of a quad 2-input AND gate, which is a fundamental component in digital electronics used to perform logical conjunctions.

Key Features:

  • Logic Type: The 74AHC08D provides four independent 2-input AND gates in one package, allowing for compact and efficient design implementations.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various power environments.
  • High-Speed Operation: With a typical propagation delay of only 8ns at a 5V supply voltage, the 74AHC08D is optimized for high-speed operation, ensuring quick response times in critical applications.
  • Low Power Consumption: The device is characterized by low power dissipation, with a low ICC current even when operating at high frequencies, thus making it ideal for power-sensitive designs.
  • Output Capability: It can drive up to 8 LSTTL loads, providing ample current to downstream logic gates or other components.
  • Operating Temperature: The device is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The 74AHC08D comes in a space-saving SO14 package, which is surface-mountable and suitable for automated assembly processes.

Applications:

The versatility of the 74AHC08D makes it a perfect choice for a wide array of applications, such as:

  • Logic function implementation
  • Signal gating
  • Input/output expansion
  • Control systems
  • Embedded systems
  • Power management systems
  • Counters and dividers

As a product of NXP Semiconductors, a trusted leader in the semiconductor industry, the 74AHC08D is a reliable and high-performance solution for your digital logic needs. It's designed to meet the rigorous standards of the industry while providing flexibility and efficiency for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1430 $50.0500
855+ $0.1173 $100.2915
1,320+ $0.1137 $150.0840
1,820+ $0.1100 $200.2000
2,355+ $0.1063 $250.3365
3,145+ $0.0954 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,425 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess