EN
  • EN
  • DE

74AHC30GU12S500X

Part No 74AHC30GU12S500X
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description NAND Gate 1-Element 8-Input CMOS 12-Pin XQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
High Level Output Current -8 mA
Logic Function NAND
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Quiescent Current 2 µA
RoHS Compliant
Win Source Part Number 973033-74AHC30GU12S500X
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AHC30GU12S500X CAD Model

Description

Product Overview: 74AHC30GU12S500X

The 74AHC30GU12S500X is a high-performance integrated circuit manufactured by NXP Semiconductors, one of the leading names in the technology industry. This particular product is part of the 74AHC series, known for its high-speed CMOS logic family. The device is designed to deliver the functionality of an 8-input NAND gate, making it a crucial component in various digital systems where complex logic operations are required.

Key Features

  • Logic Type: The 74AHC30GU12S500X is an 8-input NAND gate, which means it provides an output that is low only when all the inputs are high. This feature is essential for creating complex logic circuits and implementing various digital functions.
  • High-Speed CMOS Technology: Utilizing advanced CMOS technology, this device offers high speed with significantly lower power consumption compared to other logic families. This makes the 74AHC30GU12S500X an excellent choice for battery-operated and power-sensitive applications.
  • Operating Voltage: It operates within a wide range of voltages, typically from 2 V to 5.5 V, which allows for flexibility in different system designs and compatibility with other logic levels.
  • Output Drive Capability: The device can drive up to 8 mA at 5 V, which demonstrates its ability to handle moderate loads while maintaining signal integrity.
  • Temperature Range: Designed to perform reliably across a broad temperature range, the 74AHC30GU12S500X is suitable for industrial and automotive applications that may experience extreme operating conditions.
  • Packaging: The product is available in a space-saving, leadless ultra-thin DQFN (Dual Quad Flat No-lead) package, which is ideal for compact electronic assemblies.

Applications

The 74AHC30GU12S500X is versatile and can be used in a wide array of applications. It is particularly useful in logic function generators, digital signal processing, computer logic, and any system where multiple conditions need to be met before enabling an input or triggering an event. Its high-speed performance and low power consumption also make it well-suited for portable and power-sensitive devices.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74AHC30GU12S500X is manufactured under strict quality control measures, ensuring that each unit meets the reliability standards expected from a leading semiconductor provider. This dedication to quality makes the 74AHC30GU12S500X a dependable component for critical and long-term applications.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess