Product Overview: 74AHCT02PW by NXP Semiconductors
The 74AHCT02PW is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This integrated circuit is part of the 74AHC/AHCT family, which is designed to meet the evolving needs of high-speed digital systems.
Key Features
- Logic Type: The 74AHCT02PW is a quad 2-input NOR gate, providing the fundamental logic operation required in digital circuits.
- Package: It comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is well-suited for space-constrained applications due to its small footprint.
- Supply Voltage Range: This device operates over a broad supply voltage range from 4.5 V to 5.5 V, making it compatible with standard 5V systems.
- High-Speed Performance: It boasts a typical propagation delay (tpd) of only 8.5 ns, ensuring swift signal processing for high-speed operations.
- Output Capability: The 74AHCT02PW can drive up to 10 LSTTL loads, demonstrating its strong output drive capabilities.
- Power Dissipation: With a low power dissipation of 8 µA (max) at 25°C, it is an energy-efficient choice for modern electronic applications.
- ESD Protection: Enhanced electrostatic discharge protection is integrated, ensuring the device's resilience against sudden voltage spikes.
Applications
The versatility of the 74AHCT02PW allows it to be used in a wide array of applications, including:
- Logic function implementation
- Signal processing
- Control systems
- Computing devices
- Communication equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT02PW is subjected to rigorous testing and quality control measures to ensure reliable performance in various operating conditions. Its compliance with industry standards ensures easy integration into existing designs and systems.
For designers and engineers looking for a dependable logic solution that combines speed, efficiency, and compatibility, the 74AHCT02PW from NXP is an excellent choice that promises to meet the demands of complex digital systems.