EN
  • EN
  • DE

74AHCT164PW

Part No 74AHCT164PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/parallel-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130731-74AHCT164PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT164PW CAD Model

Description

Product Overview: 74AHCT164PW by NXP Semiconductors

The 74AHCT164PW is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is an 8-bit serial-in, parallel-out shift register that captures the values of 8 data inputs in a sequential manner and provides parallel output. This shift register is particularly suitable for a wide range of applications, including digital signal processing, data management, and circuit interface tasks.

Featuring a compact TSSOP 14 (Thin Shrink Small Outline Package) form factor, the 74AHCT164PW is designed to occupy minimal space on a PCB while delivering high functionality. It operates over a broad voltage range from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels. This voltage range, combined with a -40°C to +125°C operating temperature, allows the device to function reliably in various environmental conditions.

The device has two serial data inputs (A and B), which can be configured for either single or dual data input modes. In single data input mode, input B can be used as an active LOW clock enable. The clock input is edge-triggered, allowing for precise data capture on the rising edge of the clock signal. Additionally, the 74AHCT164PW incorporates an asynchronous master reset input that clears the register, setting all outputs LOW.

The 74AHCT164PW offers high noise immunity and low power consumption, which are characteristic features of the AHCT family. The low power dissipation and the ability to drive loads with significant capacitance make it an excellent choice for interfacing with output devices. The symmetrical output impedance ensures balanced propagation delays, thereby enhancing the performance of the device in high-speed applications.

With its robust design, the 74AHCT164PW is ideal for use in a variety of digital systems where efficient data handling and space-saving are critical. It is commonly used in microprocessor systems, computers, controllers, and other digital applications requiring high-speed serial-to-parallel data conversion.

In summary, the 74AHCT164PW from NXP Semiconductors is a versatile and reliable component that provides a practical solution for serial-to-parallel data conversion in a wide array of electronic systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0665 $72.2660
8+ $14.8233 $118.5864
13+ $14.3601 $186.6813
17+ $13.8970 $236.2490
22+ $13.4338 $295.5436
29+ $12.0443 $349.2847
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess