EN
  • EN
  • DE

74AHCT1G125GV

Part No 74AHCT1G125GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130751-74AHCT1G125GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G125GV CAD Model

Description

Product Overview: 74AHCT1G125GV from NXP

The 74AHCT1G125GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver a single buffer/line driver with a 3-state output. This component is a part of the 74AHC/AHCT family, known for its robust performance and compatibility with TTL levels. The 74AHCT1G125GV is specifically crafted to operate in a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic lines.

Key Features

  • Logic Level Translation: The device can translate low voltage (3.3V) CMOS logic to 5V logic levels, enabling communication between devices operating at different voltage levels.
  • High Noise Immunity: Equipped with an input level of TTL, it offers high noise immunity and low power consumption, which is critical in today's high-speed circuit designs.
  • Power-Off Disable: The 74AHCT1G125GV's 3-state output will be in the high-impedance state when powered off, thus minimizing power consumption and preventing any damaging backflow current.
  • Low Power Dissipation: It has an ICC of 0 μA at 25°C max, which contributes to its low power dissipation, making it an energy-efficient choice for a wide array of applications.
  • High-Speed Performance: With a typical tpd of 8 ns, the device offers high-speed performance which is essential for fast data processing and communication.

Applications

The 74AHCT1G125GV is versatile and can be used in a variety of applications, including:

  • Bus and signal buffering
  • Memory address drivers
  • Clock drivers
  • Line drivers with high-impedance output state

Package and Quality

This device is available in a small 5-pin package, which is ideal for space-constrained applications. The package type is SOT753, also known as SC-74A or SOT25. As a product of NXP, a leader in the semiconductor industry, the 74AHCT1G125GV is manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

Whether you are designing a complex digital system or simply need a reliable buffer or line driver, the 74AHCT1G125GV from NXP is a choice that promises to deliver both performance and efficiency.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $6.5223
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0661 $50.2360
1,850+ $0.0542 $100.2700
2,860+ $0.0525 $150.1500
3,940+ $0.0508 $200.1520
5,085+ $0.0492 $250.1820
6,805+ $0.0441 $300.1005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess