EN
  • EN
  • DE

74AHCT2G241DC

Part No 74AHCT2G241DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130787-74AHCT2G241DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT2G241DC CAD Model

Description

Product Overview: 74AHCT2G241DC from NXP Semiconductors

The 74AHCT2G241DC is a high-speed Si-gate CMOS device from NXP Semiconductors that belongs to the 74AHC/AHCT family. It is designed to provide robust performance and is specifically tailored for high-speed, low-power consumption applications. This dual buffer/line driver with 3-state outputs is an essential component for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Dual Buffer/Line Driver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels
  • Operating Temperature: -40°C to +125°C, ensuring reliability across a wide range of environmental conditions
  • Output Capability: Capable of driving up to 15 LSTTL loads, providing sufficient current for most applications
  • High Noise Immunity: Characterized by a balanced propagation delay and transition times, ensuring signal integrity in noisy environments
  • Low Power Consumption: Reduced power consumption due to the CMOS technology, which is ideal for battery-operated and power-sensitive devices

Applications

The 74AHCT2G241DC is versatile and can be used in a variety of applications such as:

  • Bus driver
  • Memory address driver
  • Buffer for capacitive loads
  • Logic level shifter

Package and Quality

This product comes in a compact and robust package, ensuring easy integration into various circuit designs. NXP Semiconductors is committed to delivering high-quality products, and the 74AHCT2G241DC is no exception. It undergoes rigorous testing and quality assurance processes to meet industry standards.

Ordering Information

To order the 74AHCT2G241DC or to obtain more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure to refer to the exact part number to avoid any confusion or errors in ordering.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess