EN
  • EN
  • DE

74ALS157N

Part No 74ALS157N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Data selector/multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130838-74ALS157N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS157N CAD Model

Description

Product Overview: 74ALS157N by NXP

The 74ALS157N is a high-performance integrated circuit manufactured by NXP Semiconductors, designed for multiplexing and data selection applications. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Quad 2-Input Multiplexer: The 74ALS157N features four identical 2-input multiplexers, which provide the flexibility to route any one of the two inputs to the output for each multiplexer.
  • Independent Input and Output Enable Functions: Each multiplexer comes with its own enable function, allowing for greater control and efficiency in data selection and routing.
  • Low Power Consumption: As a member of the ALS family, this IC maintains a low power profile, ensuring minimal power drain in your circuit.
  • High-Speed Operation: The device is designed for speedy operation, facilitating quick data switching and signal processing.
  • Standard Pin Configuration: The 74ALS157N is available in a standard 16-pin DIP (Dual In-line Package), which is compatible with most breadboards and sockets for ease of use in prototyping and production.

Technical Specifications

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per multiplexer
  • Number of Outputs: 1 per multiplexer
  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Switching Speed: Fast propagation delay times

This versatile component is suitable for a variety of digital applications, including data routing, signal gating, and the combination or selection of various data sources. Its robust design ensures reliable operation even in the most demanding conditions. Whether you're working on a complex data processing system or a simple multiplexing task, the 74ALS157N from NXP offers a dependable solution that engineers and designers can trust.

For more detailed information, including operational characteristics and application notes, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess