EN
  • EN
  • DE

74ALVC374PW

Part No 74ALVC374PW
Manufacturer NXP / Nexperia
Description Octal D-type flip-flop positive edge-trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 736574-74ALVC374PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC374PW CAD Model

Description

Product Overview: 74ALVC374PW by NXP Semiconductors

The 74ALVC374PW is a high-performance, octal D-type flip-flop integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVC374PW is specifically engineered to address the needs of high-speed memory storage and data transfer in modern digital systems.

This flip-flop features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops. The 74ALVC374PW is designed to capture data on the rising edge of the clock, ensuring reliable and synchronous data transfer. The master reset input allows for the synchronous reset of all flip-flops, which is essential for initializing or resetting digital circuits that require precise timing.

The 74ALVC374PW operates at a voltage range of 2.3V to 3.6V, which makes it compatible with low-voltage applications and reduces power consumption. Its low-voltage operation also allows for interfacing with other logic families, making it a versatile choice for mixed-voltage systems. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Encased in a TSSOP20 (thin shrink small outline package) format, the 74ALVC374PW offers a compact footprint suitable for space-constrained applications. The TSSOP20 package provides improved electrical performance compared to larger packages and is ideal for surface-mount technology (SMT), which is widely used in today's electronic manufacturing.

Applications for the 74ALVC374PW include, but are not limited to, memory registers, data storage, data multiplexing, and general-purpose data storage in computing and telecommunications systems. Its high-speed operation and low power consumption make it an excellent choice for portable and battery-operated devices, as well as high-performance computing applications where efficiency is paramount.

In summary, NXP's 74ALVC374PW is a robust and efficient solution for designers looking to implement high-speed flip-flop functionality in their digital systems. Its compatibility with low-voltage operation, small package size, and wide operating temperature range make it a versatile and reliable component for a multitude of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,468 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess