EN
  • EN
  • DE

74ALVCH162245DGG:5

Part No 74ALVCH162245DGG:5
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT N-INV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 25747-74ALVCH162245DGG:5
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162245DGG:5 CAD Model

Description

Product Overview: 74ALVCH162245DGG:5 from NXP

The 74ALVCH162245DGG:5 is a high-performance, 16-bit transceiver from NXP Semiconductors, renowned for its robust design and advanced technology. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is designed to support the needs of high-speed data communication in modern electronic systems.

Key Features

  • Bi-Directional Interface: The device features 16-bit dual-supply transceivers with 3-state outputs. This allows for bidirectional data flow, making it highly versatile for interfacing between systems that operate at different voltage levels.
  • Low Voltage Operation: It operates at a nominal supply voltage of 1.65V to 3.6V, which makes it suitable for low-voltage applications and helps in reducing overall system power consumption.
  • High-Speed Performance: With a maximum data rate capability, this transceiver is designed to handle high-speed signal transmission with minimal propagation delay, which is critical for high-performance computing and communication systems.
  • Bus Hold Circuitry: The device incorporates bus hold circuitry on all data inputs, which helps to retain the last known input state when no input is driven, thereby reducing the need for external pull-up or pull-down resistors.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's resilience and longevity in challenging environments.

Applications

The 74ALVCH162245DGG:5 is highly suited for a range of applications where data integrity and speed are paramount. These include:

  • Data communication and networking equipment
  • Computers and computer peripherals
  • Telecommunications systems
  • High-speed data acquisition and processing

Package Information

Encased in a slim TSSOP (Thin Shrink Small Outline Package) with 48 pins, the 74ALVCH162245DGG:5 is designed for space-saving on PCBs while providing ample functionality for complex electronic systems. The package's dimensions are optimized for improved electrical performance and reduced crosstalk.

Overall, the 74ALVCH162245DGG:5 transceiver from NXP is a reliable and efficient solution for facilitating high-speed data transfer between systems operating at different voltage levels, with the added benefit of low-power consumption and robust ESD protection.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess