EN
  • EN
  • DE

74ALVCH162245DGGR

Part No 74ALVCH162245DGGR
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0035+
Reference case TSSOP-48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 743967-74ALVCH162245DGGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162245DGGR CAD Model

Description

Product Overview: 74ALVCH162245DGGR from NXP

The 74ALVCH162245DGGR is a high-performance, 16-bit transceiver from NXP Semiconductors, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of NXP's advanced low-voltage CMOS (ALVC) family, featuring a dual-supply voltage interface and hot insertion capability, making it an ideal choice for interfacing with different logic levels in mixed-voltage systems.

Constructed with an advanced 3.3V CMOS technology, the 74ALVCH162245DGGR offers a wide voltage range (1.2V to 3.6V) on the A side and a 3.3V fixed voltage on the B side. This flexibility ensures compatibility with both low-voltage and standard logic levels, thereby facilitating seamless data transfer across different platforms.

The device boasts a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open. This feature is particularly useful in multipoint or hot-plug applications where it is important to avoid data corruption during the connection or disconnection of circuit elements.

Key Features:

  • High-Speed Data Transfer: The 74ALVCH162245DGGR is optimized for high-speed signal processing, capable of handling data rates that are essential for modern digital communication.
  • Wide Voltage Range: With a versatile voltage range on the A side and a fixed 3.3V on the B side, this transceiver is designed to work with various logic levels, ensuring broad compatibility.
  • Bus-Hold Function: The built-in bus-hold feature maintains the last known state of open inputs, which is critical for maintaining data integrity.
  • Low Power Consumption: The device is engineered for low power dissipation, which is a key consideration in power-sensitive applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection circuits are included to safeguard the device against the adverse effects of static electricity.
  • Packaging: Housed in a TSSOP (thin shrink small outline package) with 48 pins, the 74ALVCH162245DGGR is designed for space-efficient PCB layouts.

Applications for the 74ALVCH162245DGGR transceiver include data communication in telecommunications, computing, and industrial systems where reliable data exchange is crucial. Its ability to interface between different voltage domains also makes it suitable for data acquisition systems, test equipment, and other mixed-voltage applications.

With its high-speed performance, voltage flexibility, and advanced features, the 74ALVCH162245DGGR from NXP stands out as a robust solution for complex digital systems requiring reliable bidirectional data bus communication.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess