EN
  • EN
  • DE

74ALVCH16244DL

Part No 74ALVCH16244DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130936-74ALVCH16244DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244DL CAD Model

Description

Introducing the 74ALVCH16244DL from NXP Semiconductors

The 74ALVCH16244DL is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. Manufactured by NXP Semiconductors, a leader in the industry, this device offers an optimal combination of speed, low power consumption, and noise immunity, making it an excellent choice for a wide range of applications.

Key Features

  • High-Speed Operation: The device operates at a voltage range of 2.3V to 3.6V, which allows for high-speed signal processing with minimal power consumption. This makes it suitable for interfacing with high-speed microprocessors and can support data rates that are essential for today’s fast-paced digital environments.
  • Low Power Dissipation: The 74ALVCH16244DL is designed with power-saving features. It has a reduced voltage range that lowers overall power dissipation, making it ideal for power-sensitive applications.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing overall component count.
  • Output Drive Capability: With a 24 mA output drive capability at 3.3V, the 74ALVCH16244DL can drive a multitude of loads, which is essential for driving lines over long distances.
  • CMOS Low Power Consumption: The CMOS technology used in the device ensures that it has a significantly low static power consumption, which is beneficial for battery-operated devices.
  • Multiple Package Options: Available in multiple package options, the 74ALVCH16244DL provides flexibility for various design requirements and helps in optimizing board space.
  • ESD Protection: The device includes robust ESD protection circuits, which safeguard it against electrostatic discharge events, ensuring reliability and longevity in the field.

Applications

The versatility of the 74ALVCH16244DL makes it suitable for a wide array of applications, including:

  • Memory interface buffers
  • Data communication systems
  • Signal distribution and transmission lines
  • High-speed data acquisition systems
  • Portable and battery-powered electronics

In summary, the 74ALVCH16244DL from NXP Semiconductors is a robust, high-speed buffer and line driver that offers designers a reliable solution for data transmission challenges. With its advanced features and proven technology, it stands as a top choice for engineers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7205 $58.8820
10+ $12.0790 $120.7900
15+ $11.7013 $175.5195
21+ $11.3236 $237.7956
27+ $10.9459 $295.5393
36+ $9.8140 $353.3040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess