EN
  • EN
  • DE

74AHCT1G125

Part No 74AHCT1G125
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130750-74AHCT1G125
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Wireless, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G125 CAD Model

Description

Product Overview: NXP 74AHCT1G125

The NXP 74AHCT1G125 is a high-speed Si-gate CMOS device that epitomizes the perfect blend of power and performance in a single-gate package. It is designed to be a versatile component that can be used in a wide array of electronic applications requiring a buffer or line driver with 3-state output.

Key Features

  • Logic Type: The 74AHCT1G125 is a single non-inverting buffer/line driver with a 3-state output, which means it can drive lines with high efficiency while also being able to effectively disconnect from the circuit when not in use.
  • High-Speed Operation: With its advanced high-speed CMOS technology, this device is capable of operating at speeds that match or exceed those of equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.
  • Power Supply: It operates on a wide range of power supplies, from 4.5V to 5.5V, making it suitable for various digital logic level requirements and ensuring compatibility with TTL levels.
  • Output Capability: The 3-state output can drive up to 8 mA, allowing for direct drive of LEDs or other low-power devices, as well as the ability to drive larger loads when connected in parallel.
  • ESD Protection: The device includes protection against excessive static discharge, ensuring reliability and longevity even in environments where static electricity is prevalent.
  • Temperature Range: The 74AHCT1G125 is designed to operate over a broad temperature range, from -40°C to +125°C, making it suitable for industrial applications.

Applications

The versatility of the NXP 74AHCT1G125 allows it to be used in a multitude of applications, including:

  • Logic level shifting
  • Bus line driving
  • Memory address driving
  • Buffering for data transmission lines

With its compact SOT353-1 package, the 74AHCT1G125 is an ideal choice for space-constrained applications. Whether you are working on consumer electronics, automotive interfaces, or communication systems, the NXP 74AHCT1G125 offers a reliable solution for your buffering and driving needs.

For detailed specifications and application notes, designers and engineers should consult the official datasheets and product documentation from NXP Semiconductors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Lowest to $6.5223
Mini-Circuits
RF Transformer
Lowest to $5.7750
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess