EN
  • EN
  • DE

74ALVCH16841DGG,11

Part No 74ALVCH16841DGG,11
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 20BIT BUS INTRFC D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.3 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 113062-74ALVCH16841DGG,11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16841DGG,11 CAD Model

Description

NXP 74ALVCH16841DGG,11 20-Bit Bus Interface

The NXP 74ALVCH16841DGG,11 is a high-performance, 20-bit bus interface device designed to operate at 3.3V while providing level shifting capabilities for interfacing with 5V systems. This integrated circuit is a part of NXP's advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high noise immunity. It is an ideal choice for applications that require a wide bus interface and high-speed data transfer.

Featuring 20-bit universal bus drivers with 3-state outputs, the 74ALVCH16841DGG,11 allows for bidirectional communication between two buses. The device is housed in a slim 56-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing robust connectivity options for your PCB design.

Key features of the 74ALVCH16841DGG,11 include:

  • Wide Voltage Range: Compatible with 1.2V to 3.6V V<sub>CC and 5V tolerant inputs/outputs for interfacing with 5V logic levels.
  • High-Speed Operation: Capable of operating at frequencies up to 250 MHz, providing the speed necessary for high-performance systems.
  • Low Power Dissipation: With an ICC of only 8µA max, it ensures minimal power consumption, making it suitable for power-sensitive applications.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up resistors, simplifying design and reducing component count.
  • Robust ESD Protection: Ensures device integrity with protection exceeding JESD 22, making it reliable in harsh environments.
  • Latch-Up Performance: Exceeds 250 mA per JESD 78, Class II, providing stability and resilience against latch-up.

The 74ALVCH16841DGG,11 is designed with an emphasis on flexibility and performance, featuring a bus-hold feature that prevents floating inputs and reduces system power consumption. Its balanced propagation delays and output transition times promote signal integrity, making it a suitable choice for a wide range of applications, including telecommunications, computing, and industrial control systems.

Whether you're upgrading existing systems or designing new digital interfaces, the NXP 74ALVCH16841DGG,11 offers the performance, durability, and ease of integration required for your advanced electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess