Product Overview: 74ALVT16241DGG from NXP
The 74ALVT16241DGG is a high-performance, integrated circuit manufactured by NXP Semiconductors. This device belongs to the advanced 3.3V ALVT family, which is designed to deliver high-speed performance while maintaining low power consumption. It is particularly suitable for interfacing with 3.3V and 5V systems, making it a versatile choice for a wide range of applications.
Key Features
- Logic Type: 16-bit universal bus driver with 3-state outputs.
- Voltage Range: Operates at 3.3V with 5V tolerant inputs for interfacing with 5V logic levels without damage.
- High-Speed Performance: Offers a typical propagation delay of 3.8 ns, ensuring swift data transfer and processing.
- Drive Capability: Capable of driving 50 Ohm transmission lines at 3.3V, suitable for backplane or cable driving.
- Power-Off Disable: Outputs and inputs are disabled when the device is powered off, preventing any damaging backflow current.
- Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, labeled as DGG, which is conducive for space-saving PCB design.
Applications
The 74ALVT16241DGG is ideal for various high-speed data processing and computing applications, including:
- Memory interfacing in servers and workstations.
- Signal buffering and driving in networking equipment.
- Data path management in communication infrastructure.
- Bus interface or extension in industrial systems.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74ALVT16241DGG is no exception, undergoing rigorous testing to ensure it performs to specifications under varying conditions. Its robust design is intended to provide a long operational lifespan, even in demanding environments.
Environmental Compliance
This product is compliant with the RoHS directive, ensuring that it is free from hazardous substances commonly found in electronic components. This commitment to environmental stewardship makes the 74ALVT16241DGG a responsible choice for eco-conscious businesses.