EN
  • EN
  • DE

74ALVT16827DL

Part No 74ALVT16827DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V ALVT 20-bit buffer/line driver, non-inverting 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131002-74ALVT16827DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16827DL CAD Model

Description

Product Overview: 74ALVT16827DL from NXP

The 74ALVT16827DL is a high-performance integrated circuit from NXP Semiconductors, designed to meet the needs of high-speed digital systems. This product is part of the Advanced-Low Voltage CMOS Technology (ALVT) family, offering a blend of high speed and low power consumption which is ideal for battery-operated and portable devices.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVT)
  • Logic Type: 20-Bit Buffer/Driver with 3-State Outputs
  • Voltage Range: 2.5V to 3.6V operation
  • Drive Capability: High drive (±24 mA) at 3.3V
  • Package: 56-Pin TSSOP (Thin Shrink Small Outline Package)
  • Temperature Range: -40°C to +85°C operational range

Performance and Quality

The 74ALVT16827DL is designed to deliver high-speed performance with a maximum propagation delay of approximately 3.8ns at 3.3V, ensuring rapid signal processing in critical applications. Its robust design is complemented by the TSSOP package which ensures a compact footprint on PCBs, making it suitable for space-constrained applications.

Applications

Due to its high-speed characteristics and low power consumption, the 74ALVT16827DL is an excellent choice for a wide range of applications, including:

  • High-speed data processing
  • Communication systems
  • Servers and networking equipment
  • Portable and battery-operated devices
  • Industrial control systems

Environmental Compliance

The 74ALVT16827DL is compliant with environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it a suitable choice for environmentally conscious applications that require lead-free components.

Ordering Information

To order or inquire about the 74ALVT16827DL, you can reach out to NXP Semiconductors or authorized distributors. Ensure that you refer to the exact part number to avoid any discrepancies in your order.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess