The 74AUP1G07GXS500 is a high-performance, low-power single buffer gate with open-drain output, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the advanced ultra-low power (AUP) family, which is specifically crafted to operate in a low-voltage range while maintaining high-speed operation and minimal power consumption.
Key Features
- Low Power Consumption: The device is optimized for use in power-sensitive applications, thanks to its ultra-low static and dynamic power consumption.
- Wide Operating Voltage: It operates over a wide voltage range of 0.8V to 3.6V, making it versatile for various low-voltage applications.
- High-Speed Operation: Despite its low power design, the 74AUP1G07GXS500 does not sacrifice speed, ensuring high-speed operation at a low voltage level.
- Open-Drain Output: The open-drain output allows for wired-OR logic functions and is capable of driving capacitive loads while maintaining signal integrity.
- ESD Protection: The device includes input and output ESD protection, providing robustness and reliability in harsh electrical environments.
- Compact Packaging: Available in an extremely small, leadless 6-pin XSON6 package, it is ideal for space-constrained applications.
Applications
The 74AUP1G07GXS500 is suitable for a broad range of applications, including but not limited to:
- Smartphones, tablets, and other portable devices
- Microcontroller interfacing
- Level shifting applications
- Portable medical equipment
- Energy management systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
0.8V - 3.6V |
| Output Configuration |
Open drain |
| Package Type |
XSON6 |
| Mounting Type |
Surface Mount |
In summary, the 74AUP1G07GXS500 from NXP is a highly efficient, compact, and reliable solution for designers looking to implement buffer gates in their low-voltage and power-conscious applications.