EN
  • EN
  • DE
  • IT

74AUP1T97GM

Part No 74AUP1T97GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable gate with voltage-level translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131087-74AUP1T97GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1T97GM CAD Model

Description

Overview of NXP 74AUP1T97GM Low-Power Configurable Multiple-Function Gate

The NXP 74AUP1T97GM is a versatile and innovative logic device that belongs to the Advanced Ultra-low Power (AUP) family, designed to operate in the extended voltage range of 0.8 V to 3.6 V. This feature makes it an ideal choice for battery-operated and portable applications where power efficiency is critical. The 74AUP1T97GM is a configurable multiple-function gate, providing designers with a high degree of flexibility in a compact, space-saving package.

Key Features

  • Voltage Range: The device supports a wide voltage range from 0.8 V to 3.6 V, making it suitable for a variety of operating conditions and compatible with modern low-voltage microprocessors.
  • Low Power Consumption: As part of the AUP family, the 74AUP1T97GM boasts ultra-low static and dynamic power consumption, which is critical for extending battery life in portable devices.
  • Configurability: It can be configured to perform one of six different logic functions: AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This flexibility allows for reduced inventory and simplifies design complexity.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, ensuring quick response times in critical applications.
  • ESD Protection: The 74AUP1T97GM comes with input and output over-voltage tolerance and is equipped with Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Compact Package: Available in a very small XSON6 package, it is perfect for space-constrained applications where board real estate is at a premium.

Applications

The NXP 74AUP1T97GM is an ideal component for a wide range of applications, including:

  • Mobile and wearable devices where power consumption is a key concern
  • Portable medical equipment requiring reliable performance at low voltage levels
  • Energy-efficient and compact consumer electronics
  • Industrial control systems that require flexible logic solutions

In summary, the NXP 74AUP1T97GM offers designers a highly flexible, low-power solution for modern electronic systems, ensuring both efficiency and functionality without compromising on performance. Its configurability and compatibility with low-voltage operation make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0675 $62.0250
70+ $1.6967 $118.7690
110+ $1.6436 $180.7960
150+ $1.5904 $238.5600
190+ $1.5373 $292.0870
255+ $1.3779 $351.3645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess