EN
  • EN
  • DE
  • IT

74AUP2G126GF

Part No 74AUP2G126GF
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743975-74AUP2G126GF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP2G126GF CAD Model

Description

Product Overview: NXP 74AUP2G126GF

The NXP 74AUP2G126GF is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, belonging to NXP's advanced ultra-low power (AUP) family. This integrated circuit is designed to operate over a very wide supply voltage range with an exceptionally low static and dynamic power consumption, making it an ideal choice for energy-efficient and battery-powered applications.

Key Features

  • Wide Supply Voltage Range: The device can operate from 0.8V to 3.6V, accommodating various logic levels and providing design flexibility for interfacing with different logic families.
  • Low Power Consumption: With its ultra-low power consumption, the 74AUP2G126GF minimizes power dissipation, contributing to extended battery life in portable devices.
  • High-Speed Operation: Despite its low power usage, this buffer/line driver does not compromise on speed, offering high-speed performance with a t<sub>pd of 3.7 ns (typical) at 3.3V.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be used in bus-oriented applications, allowing the outputs to be disconnected from the bus during idle or inactive states.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, with input and output protection meeting IEC 61000-4-2 (Level 4) standards.

Applications

The NXP 74AUP2G126GF is versatile and can be used in a variety of applications, including:

  • Smartphones, tablets, and other portable devices
  • Energy-efficient and space-constrained applications
  • Computing and storage platforms
  • Signal buffering and driving for bus lines

Package Information

The device is offered in a leadless ultra-thin dual flat no-leads (XSON8) package, which has a small footprint and is suitable for space-constrained applications. The package is designed for optimal thermal performance and reliability, ensuring stable operation across various temperatures and conditions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2748 $69.0992
10+ $14.1739 $141.7390
15+ $13.7315 $205.9725
20+ $13.2879 $265.7580
26+ $12.8455 $333.9830
34+ $11.5170 $391.5780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess