EN
  • EN
  • DE
  • IT

TPD2E007YFMRG4

Part No TPD2E007YFMRG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 4DSLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 13V (Max)
Minimum Breakdown Voltage 14V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-DSLGA
Win Source Part Number 103166-TPD2E007YFMRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2E007YFMRG4 CAD Model

Description

TPD2E007YFMRG4 by Texas Instruments

The TPD2E007YFMRG4 is a state-of-the-art transient voltage suppressor (TVS) diode array from Texas Instruments, designed to provide a high level of protection for sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient device is a crucial component for safeguarding high-speed data lines and I/O ports in a wide range of applications.

Key Features

  • ESD Protection: The TPD2E007YFMRG4 offers excellent ESD protection, ensuring that electronic devices remain safe from sudden and extreme voltage spikes. It can withstand ESD strikes exceeding the IEC 61000-4-2 (Level 4) standard, offering ±8 kV contact and ±15 kV air-gap discharge protection.
  • Low Capacitance: With a low loading capacitance of just 0.8 pF (typical), this TVS diode array is ideal for protecting high-speed data lines without significantly affecting signal integrity. This makes it suitable for applications such as USB interfaces, HDMI, and other high-speed data buses.
  • Small Package Size: The device comes in an ultra-small YFM package, which is highly space-efficient, making it a perfect fit for compact electronic designs where board space is at a premium.
  • Low Leakage Current: It features a low leakage current of less than 1 µA (maximum) at the working voltage, contributing to the overall energy efficiency of the end application.
  • RoHS Compliant: The TPD2E007YFMRG4 is compliant with RoHS standards, ensuring that it meets the environmental and safety requirements by restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatile nature of the TPD2E007YFMRG4 makes it suitable for a variety of applications, including:

  • Mobile Phones and Portable Electronics
  • Computers and Peripherals
  • Consumer Electronics
  • Networking Devices and Telecommunications Equipment
  • Set-Top Boxes and Digital TVs

With its robust protection capabilities and minimal impact on signal performance, the TPD2E007YFMRG4 from Texas Instruments is an indispensable component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.9467
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $1.0032
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2678
Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Semtech Corporation
Low Voltage Clamp 2.5V TVS Diode
Lowest to $0.1331
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.4927

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess