Introducing the NXP 74AUP2G32GM Low-Power Dual 2-Input OR Gate
The NXP 74AUP2G32GM is a high-performance, dual 2-input OR gate that is a part of the advanced ultra-low power (AUP) family. This integrated circuit is designed to operate over a wide voltage range of 0.8V to 3.6V, making it an excellent choice for battery-operated and portable applications where power efficiency is crucial.
Constructed with NXP's cutting-edge silicon gate CMOS technology, the 74AUP2G32GM boasts extremely low static and dynamic power consumption. Its low power consumption, combined with a high tolerance for slow or floating input signals, ensures reliable operation in a variety of electronic systems.
Key Features of the 74AUP2G32GM:
- Low Power Consumption: The device's ultra-low power design ensures minimal battery drain in portable devices.
- Wide Operating Voltage: With an operating range from 0.8V to 3.6V, the 74AUP2G32GM offers great flexibility in different power environments.
- High-Speed Operation: Despite its low power design, it does not compromise on speed, offering fast propagation delays.
- Input Tolerance: The OR gate is tolerant to slow or floating inputs, which helps in preventing undefined states in the system.
- ESD Protection: It includes input and output protection against electrostatic discharge, enhancing the robustness of the device for industrial applications.
- Multiple Package Options: Available in a very small XSON8 package, it is suitable for space-constrained applications.
The 74AUP2G32GM is perfect for use in a range of applications, including smartphones, personal electronics, IoT devices, and any application where power efficiency is a priority. Its dual OR gate configuration makes it a versatile component for logic operations in complex circuits.
Engineers and designers seeking a reliable and power-efficient logic solution will find the 74AUP2G32GM from NXP to be an excellent choice. Its combination of low power consumption, high-speed operation, and robust protection features make it a valuable component in modern electronic designs.
For more detailed information, specifications, and data sheets, visit the official NXP Semiconductors website or contact your local NXP sales representative.