EN
  • EN
  • DE
  • IT

74AUP2G79GM

Part No 74AUP2G79GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual D-type flip-flop; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131118-74AUP2G79GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP2G79GM CAD Model

Description

Introducing the NXP 74AUP2G79GM: High-Performance Dual Positive-Edge Triggered D-Type Flip-Flop

Experience the cutting-edge of digital logic technology with NXP's 74AUP2G79GM, a state-of-the-art dual positive-edge triggered D-type flip-flop. This advanced component is designed to operate with a very low power supply, ranging from 0.8V to 3.6V, making it an ideal choice for battery-operated and portable devices where power efficiency is paramount.

The 74AUP2G79GM is part of NXP's AUP family, known for ultra-low power consumption without compromising on speed and performance. This particular device is optimized for use in mobile phones, PDAs, and other power-sensitive applications. It features a high-speed, fully balanced propagation delay and transition times, ensuring reliable and fast operation for your critical digital circuits.

Each flip-flop has independent data (D), clock (CLK), set (SD), and reset (RD) inputs, as well as Q and Q outputs. This allows for flexible control and provides the capability to store and maintain a binary state until the next clock cycle, making it perfect for implementing sequential logic or building complex state machines.

The 74AUP2G79GM also boasts an extensive operating temperature range from -40°C to +125°C, which ensures stable performance across various environmental conditions. Additionally, the device is housed in a compact, leadless 8-pin XSON8 package, which saves valuable board space and is suitable for high-density mounting.

Key features of the NXP 74AUP2G79GM include:

  • Ultra-low power consumption for extended battery life
  • Wide supply voltage range (0.8V to 3.6V) for flexible application use
  • High-speed operation with balanced propagation delays
  • Independent set and reset inputs for each flip-flop
  • Temperature range of -40°C to +125°C for robust performance
  • Compact XSON8 package for space-constrained applications

Whether you're designing portable electronics, power-sensitive IoT devices, or any application that requires efficient and reliable digital storage, the NXP 74AUP2G79GM is an excellent choice that combines low power consumption with high-speed operation.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
75+ $1.5870 $119.0250
115+ $1.5373 $176.7895
160+ $1.4876 $238.0160
205+ $1.4380 $294.7900
270+ $1.2901 $348.3270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess