EN
  • EN
  • DE

74AVC16835ADGG

Part No 74AVC16835ADGG
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Description Avc Series 18-BIT Driver True Output PDSO56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1175486-74AVC16835ADGG
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16835ADGG CAD Model

Description

Introducing the 74AVC16835ADGG from NXP Semiconductors

The 74AVC16835ADGG is a state-of-the-art, 18-bit universal bus driver from NXP Semiconductors, designed to address the needs of high-speed, low-power consumption, and EMI reduction. This high-performance product is housed in a compact TSSOP56 (Thin Shrink Small Outline Package) form factor, making it an ideal solution for space-constrained applications.

Key Features

  • High-Speed Operation: This device supports bus speeds up to 250 MHz, providing rapid data transfer rates which are essential for modern high-performance electronic systems.
  • Low Power Consumption: With an advanced CMOS technology, the 74AVC16835ADGG ensures minimal power dissipation, enhancing the overall efficiency of the system it is integrated into.
  • Bus-Hold Function: The integrated bus-hold function eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.
  • Wide Voltage Range: It operates across a wide voltage range of 1.2V to 3.6V, offering compatibility with various logic levels and the flexibility to be used in a multitude of applications.
  • Flow-Through Architecture: The device's flow-through pinout facilitates easy PCB layout, which can contribute to reduced signal integrity issues and simplified board design.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring reliability and longevity of the product.

Applications

The versatility of the 74AVC16835ADGG makes it suitable for a wide range of applications, including:

  • Memory interfacing
  • Signal buffering
  • Data path management
  • Server and telecom infrastructure
  • High-speed data acquisition systems

With its robust design and comprehensive features, the 74AVC16835ADGG from NXP Semiconductors is the perfect choice for designers looking to enhance their digital systems with a reliable and efficient bus driver. Its compact form factor, combined with high-speed operation and low power consumption, makes it a standout product in its category.

Whether you are developing cutting-edge technology or updating existing systems, the 74AVC16835ADGG offers the performance and reliability you need to ensure your projects succeed.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess