EN
  • EN
  • DE

74AVC16T245DGGS717

Part No 74AVC16T245DGGS717
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994314-74AVC16T245DGGS717
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AVC16T245DGGS717 CAD Model

Description

The NXP 74AVC16T245DGGS717 is a high-performance, dual-supply translating transceiver designed for asynchronous communication between data buses. This integrated circuit features 16 bidirectional data channels, each capable of translating voltages between different logic levels, making it an essential component for systems that require a bridge between different voltage domains.

Key Features

  • Wide Voltage Range: The device supports a wide voltage range on both the A and B ports, which allows for level translation between 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side.
  • High-Speed Operation: With its advanced silicon design, the 74AVC16T245DGGS717 can support data transfer speeds that are compatible with high-speed interfaces, ensuring minimal propagation delay and efficient data throughput.
  • Power-Off Protection: The transceiver comes with a power-off protection feature, which ensures that if either VCC input is at GND, all outputs are in the high-impedance state, thus preventing damage to the device or connected components.
  • Bus-Hold Function: Each channel has a bus-hold feature that retains the last known state of the line when no active driver is present on the bus, reducing the need for external pull-up or pull-down resistors.
  • Low Standby Current: It is designed for optimal power efficiency, which results in a low ICCT standby current, making it suitable for battery-powered applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity and to enhance the robustness of the device.

Applications

The NXP 74AVC16T245DGGS717 is ideally suited for a variety of applications that require voltage level translation, such as interfacing between different logic devices, or when connecting peripherals that operate at different voltage levels. Its ability to connect to any logic circuitry makes it versatile for use in mobile phones, computing devices, networking equipment, and consumer electronics.

Package and Quality

This transceiver is offered in a slim TSSOP-48 (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs. NXP's commitment to quality ensures that the 74AVC16T245DGGS717 meets strict industry standards for performance and reliability.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess