EN
  • EN
  • DE

MD80C86-2/B

Part No MD80C86-2/B
Manufacturer Intersil Corporation
Description CMOS 16-Bit Microprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1221456-MD80C86-2/B
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MD80C86-2/B CAD Model

Description

The MD80C86-2/B is a high-performance 16-bit CMOS microprocessor. Manufactured by Intersil Corporation, it's designed for embedded systems and general-purpose computing applications.

Applications:

  • Embedded systems
  • Industrial control systems
  • Robotics
  • Instrumentation
  • Personal computers (early models)

Features:

  • 16-bit architecture: Provides efficient data processing.
  • CMOS technology: Low power consumption.
  • 8 MHz clock speed: Offers good performance for its era.
  • 20-bit address bus: Addresses up to 1 MB of memory.
  • Multiple operating modes: Supports different memory models.
  • Interrupt controller: Handles external interrupt requests.

Benefits:

  • High performance: Provides efficient data processing for demanding applications.
  • Low power consumption: Extends battery life in portable devices.
  • Large memory address space: Supports complex programs and data structures.
  • Easy integration: Simplifies system design and reduces development time.
  • Wide availability: A well-established microprocessor with readily available documentation.

Additional Details:

The MD80C86-2/B is a CMOS version of the Intel 8086 microprocessor. It is compatible with the 8086 instruction set. It requires a 5V power supply. It has a 20-bit address bus, enabling access to up to 1MB of RAM. Its low power consumption made it useful in battery-powered systems and other power-sensitive applications. The common package type is a DIP (Dual Inline Package).

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess