EN
  • EN
  • DE

74AVC20T245DGG

Part No 74AVC20T245DGG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case TSSOP56
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736579-74AVC20T245DGG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC20T245DGG CAD Model

Description

Product Overview: NXP 74AVC20T245DGG

The NXP 74AVC20T245DGG is a state-of-the-art dual-supply translating transceiver designed for high-speed bidirectional communication between multi-voltage circuits. This versatile integrated circuit is a part of NXP's advanced very-low-voltage CMOS (AVC) family, which is renowned for its low power consumption and high switching speeds.

Key Features

  • Voltage Level Translation: With dual-supply voltage support, the 74AVC20T245DGG can translate signals between two different voltage domains, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it ideal for interfacing between low-voltage and higher-voltage components.
  • High-Speed Operation: This transceiver supports high data throughput with minimal propagation delays, which is essential for applications requiring fast data exchange.
  • Bus Hold Functionality: It includes a bus hold feature that prevents floating inputs and ensures stable operation, even when input signals are temporarily disconnected.
  • Multiple Configurations: The device features 20-bit dual-directional signal translation, which can be configured as two 10-bit transceivers or one 20-bit transceiver, providing flexibility for various application requirements.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity, thereby increasing the reliability and longevity of the product.

Applications

The 74AVC20T245DGG is well-suited for a wide range of applications, including but not limited to:

  • Mobile phones and personal media players where interfacing between low-voltage processors and higher-voltage peripheral components is required.
  • Computing and server applications that demand high-speed data transfer between different voltage domains.
  • Industrial control systems where signal integrity and reliability are critical.

Package and Quality

The NXP 74AVC20T245DGG is offered in a TSSOP-48 (Thin Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards. This package is designed for reflow soldering, facilitating easy integration into automated manufacturing processes. NXP's commitment to quality ensures that this product meets the highest standards for performance and reliability.

With its combination of speed, power efficiency, and design flexibility, the NXP 74AVC20T245DGG is an excellent choice for designers looking to create seamless interfaces between different voltage systems in their next-generation electronic products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8457 $64.5995
80+ $1.5154 $121.2320
120+ $1.4680 $176.1600
165+ $1.4207 $234.4155
215+ $1.3733 $295.2595
285+ $1.2312 $350.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess