EN
  • EN
  • DE

74CBTLV16211DGG

Part No 74CBTLV16211DGG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1428
Reference case 56-TFSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736580-74CBTLV16211DGG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211DGG CAD Model

Description

The NXP 74CBTLV16211DGG is a high-performance, low-voltage 24-bit bus switch from a trusted leader in semiconductor solutions. Designed with the modern electronic engineer in mind, this bus switch is an essential component for applications requiring efficient data flow and signal routing.

Key Features

  • High Speed: The 74CBTLV16211DGG is engineered for rapid switching, providing high bandwidth for data transmission and minimizing propagation delay.
  • Low-Voltage Operation: It operates at a low voltage range from 2.3V to 3.6V, which makes it suitable for battery-operated and power-sensitive applications.
  • Low Power Consumption: This device is designed for low power consumption, helping to extend battery life in portable devices and reduce energy costs in larger systems.
  • Wide Bus Interface: With a 24-bit bus interface, this switch can handle extensive data lines, making it ideal for complex systems with multiple data pathways.
  • 5Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and maintains signal integrity.

Applications

The NXP 74CBTLV16211DGG is versatile and can be used in a variety of applications, including:

  • Communication equipment
  • Networking servers and routers
  • Computer peripherals
  • Data storage devices
  • Signal gating

Product Specifications

With its 56-pin TSSOP (DGG) package, the 74CBTLV16211DGG is compact and easy to integrate into a wide range of electronic systems. Its Latch-up performance exceeds 100 mA per JESD 78, Class II, ensuring robust performance under stressful conditions. Additionally, the device is characterized for operation from -40°C to 85°C, providing reliable functionality across a wide temperature range.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the 74CBTLV16211DGG is no exception. It is produced under strict quality control measures and is designed to meet the high standards expected in professional electronic environments.

Whether you are designing a new system or upgrading an existing one, the NXP 74CBTLV16211DGG offers a blend of performance, power efficiency, and versatility, making it an excellent choice for your bus switch needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1571 $60.6284
10+ $12.4370 $124.3700
15+ $12.0478 $180.7170
20+ $11.6597 $233.1940
26+ $11.2705 $293.0330
35+ $10.1051 $353.6785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess