EN
  • EN
  • DE

74CBTLV3257PWQ100

Part No 74CBTLV3257PWQ100
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993430-74CBTLV3257PWQ100
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3257PWQ100 CAD Model

Description

Introducing the 74CBTLV3257PWQ100 from NXP

The 74CBTLV3257PWQ100 is a high-performance, low-voltage quad 2:1 multiplexer/demultiplexer manufactured by NXP Semiconductors. This versatile integrated circuit (IC) is designed to cater to the needs of modern high-speed bidirectional communication systems. With its state-of-the-art technology, the 74CBTLV3257PWQ100 provides a reliable solution for routing digital signals in applications ranging from networking to data processing.

Key Features:

  • Low-Voltage Operation: The device operates at a supply voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with other low-voltage logic devices.
  • High Bandwidth: The 74CBTLV3257PWQ100 is designed to support high data bandwidth, allowing for efficient data transfer and reduced signal delay.
  • Low Power Consumption: It features a low quiescent current, which minimizes power consumption, making it an ideal choice for energy-sensitive systems.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Multiple Configurations: With its quad 2:1 configuration, the IC offers flexibility in signal routing, allowing for multiple signal paths within a single package.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing additional interfacing compatibility with higher voltage systems.

Applications:

The 74CBTLV3257PWQ100 is suitable for a wide array of applications, including:

  • Data communication systems
  • Networking equipment
  • Signal gating
  • Bus isolation
  • Function multiplexing
  • Server and storage systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74CBTLV3257PWQ100 is built to meet stringent industry standards, ensuring long-term performance and stability in your electronic designs. With its compact Q100 packaging, the IC is not only robust but also space-efficient, making it an excellent choice for dense PCB layouts.

In summary, the 74CBTLV3257PWQ100 from NXP is a versatile and efficient solution for your multiplexing needs, offering high-speed performance, low power consumption, and reliable operation under diverse conditions.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess