EN
  • EN
  • DE

74F154D

Part No 74F154D
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164803-74F154D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F154D CAD Model

Description

The 74F154D is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This IC is a 4-to-16 line decoder/demultiplexer that utilizes advanced silicon-gate CMOS technology to provide superior speed and electrical characteristics.

Key Features

  • High-Speed: The 74F154D is designed for fast propagation delays and high-speed operation, making it suitable for high-performance applications that require quick response times.
  • Low Power Consumption: Despite its speed, the device is engineered to operate with low power dissipation, which is essential for energy-efficient designs and helps to reduce overall system power requirements.
  • Wide Operating Voltage Range: It has a wide operating voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with standard logic levels.
  • High Fan-Out: The 74F154D offers high fan-out capability, allowing it to drive multiple loads simultaneously without compromising performance.
  • Multiple Input and Output Configurations: This IC features four binary control inputs and sixteen mutually exclusive outputs, providing a wide array of configuration possibilities for system designers.

Applications

The 74F154D is versatile and can be used in a variety of digital applications. Some common uses include:

  • Memory decoding or data routing in computer systems
  • Control logic for multiplexers, demultiplexers, and other digital circuits
  • Address decoding in microprocessor-based systems
  • Implementation of function generators and logic arrays

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74F154D is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability under a range of environmental conditions.

Environmental Compliance

The 74F154D adheres to environmental regulations, including RoHS compliance, ensuring that it meets global environmental standards and is suitable for use in eco-conscious products.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess