EN
  • EN
  • DE

74F151AD

Part No 74F151AD
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164801-74F151AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F151AD CAD Model

Description

Description of NXP 74F151AD Data Selector/Multiplexer

The NXP 74F151AD is a high-performance, monolithic 8-input digital multiplexer that provides the functionality of selecting one line of data from up to eight sources. This integrated circuit (IC) is part of the 74F series, which is renowned for its fast switching speeds and high reliability, making it an excellent choice for a wide range of digital applications.

With its single 8-to-1 multiplexer design, the 74F151AD can be used to combine multiple data inputs into a single output line, which is essential for systems that require data streamlining or need to reduce the number of data paths. This feature is particularly beneficial in complex digital systems, such as computers, communication systems, and advanced industrial equipment, where space and efficiency are of paramount importance.

The 74F151AD operates on a standard 5V power supply and features a typical switching speed of just 4.5 ns, making it one of the fastest multiplexers in its class. Its low power dissipation ensures that the device remains efficient even when operating at high speeds. The IC is also characterized by its high noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.

This multiplexer comes in a standard 16-pin plastic DIP package, which is both durable and easy to handle. The 74F151AD's pin configuration includes eight inputs (I0 to I7), three select inputs (S0, S1, S2), an enable input (E), and one output (Y). The enable input allows the multiplexer to be turned off, effectively disconnecting the output from all inputs, which is useful for implementing multiplexer trees or for conserving power when the device is not in use.

Overall, the NXP 74F151AD is a versatile and reliable component that provides a simple yet effective solution for data selection and multiplexing needs in digital circuits. Its high-speed operation, combined with low power consumption and ease of integration, makes it a preferred choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess