EN
  • EN
  • DE

74F157D

Part No 74F157D
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164805-74F157D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F157D CAD Model

Description

Product Overview: NXP 74F157D

The NXP 74F157D is a high-performance, quad 2-input multiplexer that plays a pivotal role in digital systems requiring data selection and routing. This integrated circuit (IC) is designed to provide the utmost reliability and speed, making it an ideal choice for a wide range of applications such as data processing, control systems, and communication devices.

Key Features

  • Logic Type: The 74F157D is a multiplexer that falls under the category of standard logic devices, which are used for routing digital signals within a circuit.
  • Input Type: It features 2-input multiplexing capability, allowing for the selection and forwarding of one of two input signals to a single output line.
  • Output Type: The device provides a true output, ensuring that the selected input is accurately represented at the output without inversion.
  • Supply Voltage Range: The 74F157D operates within a supply voltage range typically between 4.5V and 5.5V, suitable for TTL (Transistor-Transistor Logic) level systems.
  • Operating Temperature: Its operating temperature range ensures stability and performance across diverse environmental conditions.
  • Packaging: The IC is available in a standard SOIC package, making it convenient for surface mount technology (SMT) assembly processes.

Applications

The versatility of the NXP 74F157D allows it to be utilized in various digital applications such as:

  • Data multiplexing and demultiplexing
  • Signal gating
  • Function generation
  • Control systems
  • Communication systems
  • Computer systems

Quality and Reliability

NXP is known for its commitment to quality, and the 74F157D is manufactured to meet high standards of reliability. It is produced with state-of-the-art semiconductor fabrication technology, ensuring that each IC delivers consistent performance.

Conclusion

The NXP 74F157D represents a blend of speed, reliability, and versatility, making it a valuable component for any digital system designer looking for a dependable multiplexer solution. With its broad operating temperature range and standard packaging, the 74F157D is ready to meet the demands of a multitude of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess